NEN-EN-ISO 6179

Rubber, vulcanized or thermoplastic - Rubber sheets and rubber-coated fabrics - Determination of transmission rate of volatile liquids (gravimetric technique)

inactive
Organization: NEN
Publication Date: 1 November 2000
Status: inactive
Page Count: 18
ICS Code (Coated fabrics): 59.080.40
scope:

This standard specifies a gravimetric method for determination of transmission rate of volatile liquids and is applicable to vulcanized rubber sheet, and fabrics coated with vulcanized rubber.

Document History

September 1, 2017
Rubber, vulcanized or thermoplastic - Rubber sheets and rubber-coated fabrics - Determination of transmission rate of volatile liquids (gravimetric technique)
NEN-EN-ISO 6179 specifies two methods for determining, by measurement of the transmission rate, the permeability of rubber to volatile liquids diffusing into open air. It is applicable only to...
March 1, 2010
Rubber, vulcanized or thermoplastic - Rubber sheets and rubber-coated fabrics - Determination of transmission rate of volatile liquids (gravimetric technique)
This International Standard specifies two methods for determining, by measurement of the transmission rate, the permeability of rubber to volatile liquids diffusing into open air. It is applicable...
NEN-EN-ISO 6179
November 1, 2000
Rubber, vulcanized or thermoplastic - Rubber sheets and rubber-coated fabrics - Determination of transmission rate of volatile liquids (gravimetric technique)
This standard specifies a gravimetric method for determination of transmission rate of volatile liquids and is applicable to vulcanized rubber sheet, and fabrics coated with vulcanized rubber.

References

Advertisement