NEN-EN-IEC 60317-20/A1

Specifications for particular types of winding wires - Part 20: Solderable polyurethane enamelled round copper wire, class 155

inactive
Organization: NEN
Publication Date: 1 February 1998
Status: inactive
Page Count: 12
ICS Code (Wires): 29.060.10

Document History

March 1, 2014
Specifications for particular types of winding wires - Part 20: Solderable polyurethane enamelled round copper wire, class 155
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a sole coating based on polyurethane resin, which may be modified providing it...
September 1, 2007
Specifications for particular types of winding wires - Part 20: Solderable polyurethane enamelled round copper wire, class 155
A description is not available for this item.
NEN-EN-IEC 60317-20/A1
February 1, 1998
Specifications for particular types of winding wires - Part 20: Solderable polyurethane enamelled round copper wire, class 155
A description is not available for this item.
Advertisement