NEN-EN-IEC 60317-20/A2
Specifications for particular types of winding wires - Part 20: Solderable polyurethane enamelled round copper wire, class 155
inactive
| Organization: | NEN |
| Publication Date: | 1 September 2007 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Wires): | 29.060.10 |
Document History
March 1, 2014
Specifications for particular types of winding wires - Part 20: Solderable polyurethane enamelled round copper wire, class 155
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a sole coating based on polyurethane resin, which may be modified providing it...
NEN-EN-IEC 60317-20/A2
September 1, 2007
Specifications for particular types of winding wires - Part 20: Solderable polyurethane enamelled round copper wire, class 155
A description is not available for this item.
February 1, 1998
Specifications for particular types of winding wires - Part 20: Solderable polyurethane enamelled round copper wire, class 155
A description is not available for this item.