NEN-EN-IEC 61803/A1
Determination of power losses in high-voltage direct current (HVDC) converter stations with line-commutated converters
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2011 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
Document History
December 1, 2020
Determination of power losses in high-voltage direct current (HVDC) converter stations with line-commutated converters
This document applies to all line-commutated high-voltage direct current (HVDC) converter stations used for power exchange (power transmission or back-to-back installation) in utility systems. This...
October 1, 2016
Determination of power losses in high-voltage direct current (HVDC) converter stations with line commutated converters
A description is not available for this item.
NEN-EN-IEC 61803/A1
January 1, 2011
Determination of power losses in high-voltage direct current (HVDC) converter stations with line-commutated converters
A description is not available for this item.
January 1, 2000
Determination of power losses in high-voltage direct current (HVDC) converter stations
A description is not available for this item.
May 1, 1999
Determination of power losses in high-voltage direct current (HVDC) converter stations
Applies to all line-commutated high-voltage direct current (HVDC) converter stations used for power exchange in utility systems. This standard presimes the use of 12-puls thyristor converters but...