NEN-EN-IEC 61803/A2

Determination of power losses in high-voltage direct current (HVDC) converter stations with line commutated converters

inactive
Organization: NEN
Publication Date: 1 October 2016
Status: inactive
Page Count: 25
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200

Document History

December 1, 2020
Determination of power losses in high-voltage direct current (HVDC) converter stations with line-commutated converters
This document applies to all line-commutated high-voltage direct current (HVDC) converter stations used for power exchange (power transmission or back-to-back installation) in utility systems. This...
NEN-EN-IEC 61803/A2
October 1, 2016
Determination of power losses in high-voltage direct current (HVDC) converter stations with line commutated converters
A description is not available for this item.
January 1, 2011
Determination of power losses in high-voltage direct current (HVDC) converter stations with line-commutated converters
A description is not available for this item.
January 1, 2000
Determination of power losses in high-voltage direct current (HVDC) converter stations
A description is not available for this item.
May 1, 1999
Determination of power losses in high-voltage direct current (HVDC) converter stations
Applies to all line-commutated high-voltage direct current (HVDC) converter stations used for power exchange in utility systems. This standard presimes the use of 12-puls thyristor converters but...
Advertisement