NEN-EN-ISO 6509-1

Corrosion of metals and alloys - Determination of dezincification resistance of copper alloys with zinc - Part 1: Test method

active, Most Current
Organization: NEN
Publication Date: 1 June 2014
Status: active
Page Count: 20
ICS Code (Corrosion of metals): 77.060
scope:

NEN-EN-ISO 6509-1 specifies a method for the determination of dezincification depth of copper alloys with zinc exposed to fresh, saline waters or drinking water. The method is intended for copper alloys with a mass fraction of zinc more than 15 %. This part of ISO 6509 describes only the test methodology and does not set out criteria for acceptability of materials for a specific application. Acceptance criteria are described in ISO 6509-2.

Document History

NEN-EN-ISO 6509-1
June 1, 2014
Corrosion of metals and alloys - Determination of dezincification resistance of copper alloys with zinc - Part 1: Test method
NEN-EN-ISO 6509-1 specifies a method for the determination of dezincification depth of copper alloys with zinc exposed to fresh, saline waters or drinking water. The method is intended for copper...

References

Advertisement