NEN-EN-ISO 6509

Corrosion of metals and alloys - Determination of dezincification resistance of copper alloys with zinc

inactive, Most Current
Organization: NEN
Publication Date: 1 October 2012
Status: inactive
Page Count: 17
ICS Code (Corrosion of metals): 77.060
scope:

NEN-EN-ISO 6509-1 specifies a method for the determination of dezincification depth of copper alloys with zinc exposed to fresh, saline waters or drinking water. The method is intended for copper alloys with a mass fraction of zinc more than 15 %. This part of ISO 6509 describes only the test methodology and does not set out criteria for acceptability of materials for a specific application. Acceptance criteria are described in ISO 6509-2.

Document History

NEN-EN-ISO 6509
October 1, 2012
Corrosion of metals and alloys - Determination of dezincification resistance of copper alloys with zinc
NEN-EN-ISO 6509-1 specifies a method for the determination of dezincification depth of copper alloys with zinc exposed to fresh, saline waters or drinking water. The method is intended for copper...
April 1, 1995
Corrosion of metals and alloys - Determination of dezincification resistance of brass
The method applies to brass exposed to frech or saline waters. May be used for control or research purposes, but the field of application is not specified. The method consists of exposure of test...

References

Advertisement