NEN-EN-ISO 6509
Corrosion of metals and alloys - Determination of dezincification resistance of brass
inactive
| Organization: | NEN |
| Publication Date: | 1 April 1995 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
The method applies to brass exposed to frech or saline waters. May be used for control or research purposes, but the field of application is not specified. The method consists of exposure of test pieces to copper (II) chloride solution followed by microscopic examination.
Document History
October 1, 2012
Corrosion of metals and alloys - Determination of dezincification resistance of copper alloys with zinc
NEN-EN-ISO 6509-1 specifies a method for the determination of dezincification depth of copper alloys with zinc exposed to fresh, saline waters or drinking water. The method is intended for copper...
NEN-EN-ISO 6509
April 1, 1995
Corrosion of metals and alloys - Determination of dezincification resistance of brass
The method applies to brass exposed to frech or saline waters. May be used for control or research purposes, but the field of application is not specified. The method consists of exposure of test...