NEN-EN-IEC 60297-5-105

Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 5-105: Subracks and associated plug-in units - Alignment and/or earth pin

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2001
Status: inactive
Page Count: 26
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

Covers extende features of an alignment and/or earth pin method added to board type plug-in units with front panels of a minimum width of four horizontal pitches (HP) and subracks.

Document History

NEN-EN-IEC 60297-5-105
May 1, 2001
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 5-105: Subracks and associated plug-in units - Alignment and/or earth pin
Covers extende features of an alignment and/or earth pin method added to board type plug-in units with front panels of a minimum width of four horizontal pitches (HP) and subracks.

References

Advertisement