NEN-EN-IEC 60297-3-103

Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482.6 mm (19 in) series - Part 3-103: Keying and alignement pin

active, Most Current
Organization: NEN
Publication Date: 1 October 2004
Status: active
Page Count: 30
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

Covers only the additional interface dimensions for an alignment pin and a keying device used with subracks and plug-in units according to IEC 60297-3-101. May also be used in conjunction with IEC 60297-3-102.

Document History

NEN-EN-IEC 60297-3-103
October 1, 2004
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482.6 mm (19 in) series - Part 3-103: Keying and alignement pin
Covers only the additional interface dimensions for an alignment pin and a keying device used with subracks and plug-in units according to IEC 60297-3-101. May also be used in conjunction with IEC...

References

Advertisement