NEN-EN-IEC 60297-5-104

Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) sewries - Part 5-104: Subracks and associated plug-in units - Keying

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2001
Status: inactive
Page Count: 28
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

Covers extended features of a retained keying method added in subracks and plug-in units with front panels according to IEC 60297-3, IEC 60297-4 and IEC 60297-5-107.

Document History

NEN-EN-IEC 60297-5-104
May 1, 2001
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) sewries - Part 5-104: Subracks and associated plug-in units - Keying
Covers extended features of a retained keying method added in subracks and plug-in units with front panels according to IEC 60297-3, IEC 60297-4 and IEC 60297-5-107.

References

Advertisement