NEN-EN-ISO 648

Laboratory glassware - Single volume pipettes

inactive
Organization: NEN
Publication Date: 1 August 2007
Status: inactive
Page Count: 16
ICS Code (Measurement of volume, mass, density, viscosity): 17.060
scope:

The basis of adjustment, volumetric accuracy and capacity are considered and the series of capacities is given specified wit h and without bulbs. The limits of volumetric error, the const ruction and dimensions, delivery time and inscription are defined. The specified details comply with ISO 384.

Document History

November 1, 2008
Laboratory glassware - Single-volume pipettes
The basis of adjustment, volumetric accuracy and capacity are considered and the series of capacities is given specified wit h and without bulbs. The limits of volumetric error, the const ruction and...
NEN-EN-ISO 648
August 1, 2007
Laboratory glassware - Single volume pipettes
The basis of adjustment, volumetric accuracy and capacity are considered and the series of capacities is given specified wit h and without bulbs. The limits of volumetric error, the const ruction and...
Advertisement