NEN-EN-ISO 648

Laboratory glassware - Single-volume pipettes

active, Most Current
Organization: NEN
Publication Date: 1 November 2008
Status: active
Page Count: 22
ICS Code (Measurement of volume, mass, density, viscosity): 17.060
scope:

The basis of adjustment, volumetric accuracy and capacity are considered and the series of capacities is given specified wit h and without bulbs. The limits of volumetric error, the const ruction and dimensions, delivery time and inscription are defined. The specified details comply with ISO 384.

Document History

NEN-EN-ISO 648
November 1, 2008
Laboratory glassware - Single-volume pipettes
The basis of adjustment, volumetric accuracy and capacity are considered and the series of capacities is given specified wit h and without bulbs. The limits of volumetric error, the const ruction and...
August 1, 2007
Laboratory glassware - Single volume pipettes
The basis of adjustment, volumetric accuracy and capacity are considered and the series of capacities is given specified wit h and without bulbs. The limits of volumetric error, the const ruction and...
Advertisement