NEN-EN-ISO 8493
Metallic materials - Tube - Drift-expanding test
| Organization: | NEN |
| Publication Date: | 1 August 2004 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
Specifies a method for determining the ability of metallic tubes of circular cross-section to undergo plastic deformation in drift expansion. Is intended for tubes having an outside diameter no greater than 150 mm (100 mm for light metals) and a thickness no greater than 10 mm although the range of the outside diameter or the thickness for which this International Standard is applicable may be more exactly specified in the relevant product standard.
Document History