NEN-EN 10234
Metallic materials - Tube - Drift expanding test
| Organization: | NEN |
| Publication Date: | 1 May 1994 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
Specifies a method for determining the ability of metallic tubes of circular cross section to undergo plastic deformation by drift expansion. It is intended that the standard should be applicable to tubes having an outside diameter not greater than 150 mm (100 mm for light materials) and thickness not greater than 10 mm. The range of the outside diameter or thickness for which this European standard is applicable could be more exactly specified in the relevant product standard.
Document History