NEN - NPR-CEN-ISO/TR 13881

Petroleum and natural gas industries - Classification and conformity assessment of products, processes and services

active, Most Current
Organization: NEN
Publication Date: 1 March 2011
Status: active
Page Count: 34
ICS Code (Extraction and processing of petroleum and natural gas): 75.020
ICS Code (Petroleum products in general): 75.080
scope:

This Technical Report describes: - two classification methods (one based on calculated risk, the other on judgement of risk) which may be used to determine the appropriate conformity assessment system for products, processes and services; - a set of five conformity assessment systems from which the most suitable is chosen when conformity assessment of products, processes and services is required.

Document History

NPR-CEN-ISO/TR 13881
March 1, 2011
Petroleum and natural gas industries - Classification and conformity assessment of products, processes and services
This Technical Report describes: - two classification methods (one based on calculated risk, the other on judgement of risk) which may be used to determine the appropriate conformity assessment...

References

Advertisement