NEN - NPR-ISO/TR 13881
Petroleum and natural gas industries - Classification and conformity assessment of products, processes and services
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2000 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Extraction and processing of petroleum and natural gas): | 75.020 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
Describes: - two classification methods (one based on calculated risk) which may be used to determine the appropriate conformity assessment system for products, processes and services: - a set of five conformity assessment systems from which the most suitable is chosen when conformity assessment of products, processes and services is required.
Document History
NPR-ISO/TR 13881
May 1, 2000
Petroleum and natural gas industries - Classification and conformity assessment of products, processes and services
Describes: - two classification methods (one based on calculated risk) which may be used to determine the appropriate conformity assessment system for products, processes and services: - a set of...