NEN-EN-IEC 61984
Connectors - Safety requirements and tests
| Organization: | NEN |
| Publication Date: | 1 July 2009 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This International Standard applies to connectors with rated voltages above 50 V and up to 1000 V a.c. and d.c. and rated currents up to 125 A per contact, for which either no detail specification (DS) exists or the DS calls up this standard for safety aspects. For connectors with rated voltage up to 50 V, this standard may be used as a guide. In this case, reference is made to IEC 60664-1 for clearance and creepage distances. This standard may also be used as a guide for connectors with rated current higher than 125 A per pole. This standard does not apply to connectors in or on equipment where application specific safety requirements for connectors exist.
Document History