NEN-EN-IEC 61984
Connectors - Safety requirements and tests
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2001 |
| Status: | inactive |
| Page Count: | 94 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
Applies to connectors with rate voltages above 50V and up to 1000 V and rated currents up to 125 A per contact, for which either no detail specification (DS) exists or the DS calls up this standard for safety aspects.
Document History
July 1, 2009
Connectors - Safety requirements and tests
This International Standard applies to connectors with rated voltages above 50 V and up to 1000 V a.c. and d.c. and rated currents up to 125 A per contact, for which either no detail specification...
NEN-EN-IEC 61984
December 1, 2001
Connectors - Safety requirements and tests
Applies to connectors with rate voltages above 50V and up to 1000 V and rated currents up to 125 A per contact, for which either no detail specification (DS) exists or the DS calls up this standard...