NEN-EN-ISO 28764
Vitreous and porcelain enamels - Production of specimens for testing enamels on sheet steel, sheet aluminium and cast iron
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2011 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Enamels): | 25.220.50 |
scope:
This International Standard specifies a method for the production of specimens suitable for testing vitreous and porcelain enamel coatings. It specifies two different specimens: - specimens taken from production articles; - specially produced specimens.
Document History
December 1, 2015
Vitreous and porcelain enamels - Production of specimens for testing enamels on sheet steel, sheet aluminium and cast iron
NEN-EN-ISO 28764 specifies a method for the production of specimens suitable for testing vitreous and porcelain enamel coatings. It specifies two different specimens: - specimens taken from...
NEN-EN-ISO 28764
April 1, 2011
Vitreous and porcelain enamels - Production of specimens for testing enamels on sheet steel, sheet aluminium and cast iron
This International Standard specifies a method for the production of specimens suitable for testing vitreous and porcelain enamel coatings. It specifies two different specimens: - specimens taken...