NEN-EN-ISO 28764

Vitreous and porcelain enamels - Production of specimens for testing enamels on sheet steel, sheet aluminium and cast iron

active, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: active
Page Count: 17
ICS Code (Enamels): 25.220.50
scope:

NEN-EN-ISO 28764 specifies a method for the production of specimens suitable for testing vitreous and porcelain enamel coatings. It specifies two different specimens: - specimens taken from production articles; - specially produced specimens.

Document History

NEN-EN-ISO 28764
December 1, 2015
Vitreous and porcelain enamels - Production of specimens for testing enamels on sheet steel, sheet aluminium and cast iron
NEN-EN-ISO 28764 specifies a method for the production of specimens suitable for testing vitreous and porcelain enamel coatings. It specifies two different specimens: - specimens taken from...
April 1, 2011
Vitreous and porcelain enamels - Production of specimens for testing enamels on sheet steel, sheet aluminium and cast iron
This International Standard specifies a method for the production of specimens suitable for testing vitreous and porcelain enamel coatings. It specifies two different specimens: - specimens taken...

References

Advertisement