NEN-EN-ISO 13982-1/A1

Protective clothing for use against solid particulates - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing)

inactive
Organization: NEN
Publication Date: 1 March 2009
Status: inactive
Page Count: 10
ICS Code (Protective clothing): 13.340.10

Document History

October 1, 2010
Protective clothing for use against solid particulates - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing)
A description is not available for this item.
NEN-EN-ISO 13982-1/A1
March 1, 2009
Protective clothing for use against solid particulates - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing)
A description is not available for this item.
December 1, 2004
Protective clothing for use against solid particulates - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing)
This part of ISO 13982 specifies the minimum requirements for chemical protective clothing resistant to penetration by airborne solid particles (type 5). These garments are full-body protective...
December 1, 2000
Protective clothing for use against solid particulate chemicals - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against solid particulate chemicals (type 5 clothing)
This part of ISO 13982 specifies the minimum requirements for chemical protective clothing resistant to penetration by airborne solid particles (type 5). These garments are full-body protective...

References

Advertisement