NEN-EN-ISO 13982-1
Protective clothing for use against solid particulate chemicals - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against solid particulate chemicals (type 5 clothing)
| Organization: | NEN |
| Publication Date: | 1 December 2000 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
This part of ISO 13982 specifies the minimum requirements for chemical protective clothing resistant to penetration by airborne solid particles (type 5). These garments are full-body protective clothing, i.e. covering trunk, arms and legs, such as one-piece coveralls or two piece suits, with or without hood or visors, with or without foot protection. Requirements for component parts, such as hoods, gloves, boots, visors or respiratory protective equipment might be specified in other International and European Standards. This part of ISO 13982 is applicable only to airborne solid particulates. It is not applicable to other forms of challenge by solid chemicals, e.g. penetration of chemical dust through materials by rubbing or flexing, which may form the object of separate standards.
Document History