NEN-ISO 19403-3
Paints and varnishes - Wettability - Part 3: Determination of the surface tension of liquids using the pendant drop method
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2017 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Paint and colour industries (Vocabularies)): | 01.040.87 |
scope:
NEN-ISO 19403-3 specifies a test method to measure the surface tension of liquids with an optical method using the pendant drop. The method can be applied for the characterization of liquid coating materials. The applicability can be restricted for liquids with non-Newtonian rheology1).
Document History
NEN-ISO 19403-3
July 1, 2017
Paints and varnishes - Wettability - Part 3: Determination of the surface tension of liquids using the pendant drop method
NEN-ISO 19403-3 specifies a test method to measure the surface tension of liquids with an optical method using the pendant drop. The method can be applied for the characterization of liquid coating...