ISO/IEC 7816-2
Identification cards - Integrated circuit cards - Part 2: Cards with contacts - Dimensions and location of the contacts
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 October 2007 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 7816 specifies the dimensions, locations and assignment for each of the contacts on integrated circuit(s) cards of an ID-1 card type.
This part of ISO/IEC 7816 is to be used in conjunction with ISO/IEC 7816-1.
Document History
ISO/IEC 7816-2
October 15, 2007
Identification cards - Integrated circuit cards - Part 2: Cards with contacts - Dimensions and location of the contacts
This part of ISO/IEC 7816 specifies the dimensions, locations and assignment for each of the contacts on integrated circuit(s) cards of an ID-1 card type.
This part of ISO/IEC 7816 is to be used in...
March 1, 1999
Information Technology - Identification Cards - Integrated Circuit(s) Cards with Contacts - Part 2: Dimensions and Location of the Contacts
A description is not available for this item.
March 1, 1999
Information Technology - Identification Cards - Integrated Circuit(s) Cards with Contacts - Part 2: Dimensions and Location of the Contacts
This part of ISO/IEC 7816 specifies the dimensions, locations and assignment for each of the contacts on integrated circuit(s) cards of an ID-1 card type.
This part of ISO/IEC 7816 is to be used in...
January 1, 1988
Identification Cards - Integrated Circuit(s) Cards with Contacts - Part 2: Dimensions and Location of the Contacts
A description is not available for this item.