ISO/IEC 7816-2

Information Technology - Identification Cards - Integrated Circuit(s) Cards with Contacts - Part 2: Dimensions and Location of the Contacts

inactive
Buy Now
Organization: ISO
Publication Date: 1 March 1999
Status: inactive
Page Count: 12
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15

Document History

October 15, 2007
Identification cards - Integrated circuit cards - Part 2: Cards with contacts - Dimensions and location of the contacts
This part of ISO/IEC 7816 specifies the dimensions, locations and assignment for each of the contacts on integrated circuit(s) cards of an ID-1 card type. This part of ISO/IEC 7816 is to be used in...
ISO/IEC 7816-2
March 1, 1999
Information Technology - Identification Cards - Integrated Circuit(s) Cards with Contacts - Part 2: Dimensions and Location of the Contacts
A description is not available for this item.
March 1, 1999
Information Technology - Identification Cards - Integrated Circuit(s) Cards with Contacts - Part 2: Dimensions and Location of the Contacts
This part of ISO/IEC 7816 specifies the dimensions, locations and assignment for each of the contacts on integrated circuit(s) cards of an ID-1 card type. This part of ISO/IEC 7816 is to be used in...
January 1, 1988
Identification Cards - Integrated Circuit(s) Cards with Contacts - Part 2: Dimensions and Location of the Contacts
A description is not available for this item.
Advertisement