NEN-EN-IEC 61347-1/A1

Lamp controlgear - Part 1: General and safety requirements

inactive
Organization: NEN
Publication Date: 1 May 2008
Status: inactive
Page Count: 22
ICS Code (Other standards related to lamps): 29.140.99

Document History

January 1, 2021
Lamp controlgear - Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 1 000 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz.
June 1, 2015
Lamp controlgear - Part 1: General and safety requirements
NEN-EN-IEC 61347-1 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also covers...
February 1, 2013
Lamp controlgear - Part 1: General and safety requirements
A description is not available for this item.
March 1, 2011
Lamp controlgear - Part 1: General and safety requirements
A description is not available for this item.
June 1, 2008
Lamp controlgear - Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
NEN-EN-IEC 61347-1/A1
May 1, 2008
Lamp controlgear - Part 1: General and safety requirements
A description is not available for this item.
August 1, 2003
Lamp controlgear - Part 1: General and safety requirements
DOW changed to 2006-12-01
March 1, 2001
Lamp controlgear - Part 1: General and safety requirements
Specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1000 V at 50 Hz or 60 Hz.
Advertisement