NEN-EN-IEC 61347-1
Lamp controlgear - Part 1: General and safety requirements
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2001 |
| Status: | inactive |
| Page Count: | 130 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
Specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1000 V at 50 Hz or 60 Hz.
Document History
January 1, 2021
Lamp controlgear - Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 1 000 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz.
June 1, 2015
Lamp controlgear - Part 1: General and safety requirements
NEN-EN-IEC 61347-1 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also covers...
February 1, 2013
Lamp controlgear - Part 1: General and safety requirements
A description is not available for this item.
March 1, 2011
Lamp controlgear - Part 1: General and safety requirements
A description is not available for this item.
June 1, 2008
Lamp controlgear - Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
May 1, 2008
Lamp controlgear - Part 1: General and safety requirements
A description is not available for this item.
August 1, 2003
Lamp controlgear - Part 1: General and safety requirements
DOW changed to 2006-12-01
NEN-EN-IEC 61347-1
March 1, 2001
Lamp controlgear - Part 1: General and safety requirements
Specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1000 V at 50 Hz or 60 Hz.