NEN-EN-ISO 7599

Anodizing of aluminium and its alloys - General specifications for anodic oxidation coatings on aluminium

active, Most Current
Organization: NEN
Publication Date: 1 July 2010
Status: active
ICS Code (Surface treatment): 25.220.20
ICS Code (Aluminium and aluminium alloys): 77.120.10
scope:

This International Standard lays down a method for specifying decorative and protective anodic oxidation coatings on aluminium (including aluminium-based alloys). It defines the characteristic properties of anodic oxidation coatings, lists methods of test for checking the characteristic properties, provides minimum performance requirements, and gives information on the grades of aluminium suitable for anodizing and the importance of pretreatment to ensure the required appearance or texture of the finished work. It is not applicable to a) non-porous oxidation coatings of the barrier layer type, b) oxidation coatings produced by chromic acid or phosphoric acid anodizing, c) oxidation coatings intended merely to prepare the substrate for subsequent application of organic coatings or electrodeposition of metals, d) hard anodic oxidation coatings used mainly for engineering purposes, for which abrasion and wear resistance are the primary characteristics.

Document History

NEN-EN-ISO 7599
July 1, 2010
Anodizing of aluminium and its alloys - General specifications for anodic oxidation coatings on aluminium
This International Standard lays down a method for specifying decorative and protective anodic oxidation coatings on aluminium (including aluminium-based alloys). It defines the characteristic...
June 1, 2009
Anodizing of aluminium and its alloys - General specifications for anodic oxidation coatings on aluminium
This International Standard lays down a method for specifying decorative and protective anodic oxidation coatings on aluminium (including aluminium-based alloys). It defines the characteristic...

References

Advertisement