NEN-EN 12373-1
Aluminium and aluminium alloys - Anodizing - Part 1: Method for specifying decorative and protective anodic oxidation coatings on aluminium
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2001 |
| Status: | inactive |
| Page Count: | 33 |
| ICS Code (Surface treatment): | 25.220.20 |
| ICS Code (Aluminium and aluminium alloys): | 77.120.10 |
scope:
Describes a method for specifying decorative and protective anodic oxidation coatings on aluminium. It is applicable to the specification of coatings, mainly of aluminium oxide, which are formed on aluminium by an electrolytic oxidation process in which the aluminium acts as the anode.
Document History
NEN-EN 12373-1
June 1, 2001
Aluminium and aluminium alloys - Anodizing - Part 1: Method for specifying decorative and protective anodic oxidation coatings on aluminium
Describes a method for specifying decorative and protective anodic oxidation coatings on aluminium. It is applicable to the specification of coatings, mainly of aluminium oxide, which are formed on...
May 1, 1996
Aluminium and aluminium alloys - Anodizing - Part 1: Determination of mass per unit area (surface density) of anodic oxidation coatings - Gravimetric method
Specifies a gravimetric method for determining the mass per unit area (surface density) of anodic oxidation coatings on aluminium and its alloys.