NEN-EN 12373-1

Aluminium and aluminium alloys - Anodizing - Part 1: Determination of mass per unit area (surface density) of anodic oxidation coatings - Gravimetric method

inactive
Organization: NEN
Publication Date: 1 May 1996
Status: inactive
ICS Code (Surface treatment): 25.220.20
ICS Code (Aluminium and aluminium alloys): 77.120.10
scope:

Specifies a gravimetric method for determining the mass per unit area (surface density) of anodic oxidation coatings on aluminium and its alloys.

Document History

June 1, 2001
Aluminium and aluminium alloys - Anodizing - Part 1: Method for specifying decorative and protective anodic oxidation coatings on aluminium
Describes a method for specifying decorative and protective anodic oxidation coatings on aluminium. It is applicable to the specification of coatings, mainly of aluminium oxide, which are formed on...
NEN-EN 12373-1
May 1, 1996
Aluminium and aluminium alloys - Anodizing - Part 1: Determination of mass per unit area (surface density) of anodic oxidation coatings - Gravimetric method
Specifies a gravimetric method for determining the mass per unit area (surface density) of anodic oxidation coatings on aluminium and its alloys.
Advertisement