NEN-EN 50183

Conductors for overhead lines - Aluminium-magnesium-silicon alloy wires

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2000
Status: inactive
Page Count: 13
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

This standard is applicable to heat treated aluminium-magnesium-silicon alloy wires for the manufacture of stranded conductors for overhead power transmission purposes. It specifies the mechanical and electrical properties of wires in the diameter range of 1,50 mm to 5,00 mm diameter. The types are designated AL2 to AL 7. Additional properties may be agreed between the purchaser and the manufacturer.

Document History

NEN-EN 50183
February 1, 2000
Conductors for overhead lines - Aluminium-magnesium-silicon alloy wires
This standard is applicable to heat treated aluminium-magnesium-silicon alloy wires for the manufacture of stranded conductors for overhead power transmission purposes. It specifies the mechanical...
May 1, 1994
Aluminium-magnesium-silicon alloy wire for overhead line conductors
This standard is applicable to heat treated aluminium-magnesium-silicon alloy wires for the manufacture of stranded conductors for overhead power transmission purposes. It specifies the mechanical...

References

Advertisement