NEN-ISO 13715
Technical product documentation - Edges of undefined shape - Indication and dimensioning
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2017 |
| Status: | inactive |
| Page Count: | 33 |
| ICS Code (Generalities. Terminology. Standardization. Documentation (Vocabularies)): | 01.040.01 |
| ICS Code (Mechanical engineering drawings): | 01.100.20 |
scope:
NEN-ISO 13715 specifies rules for the indication and dimensioning of undefined edges in technical product and dimensions. The proportions and dimensions of the graphical symbols to be used are also specified. In cases where the geometrically defined shape of an edge (for example, 1 × 45°) is required, the general dimensioning principles given in ISO 129-1 apply.
Document History
NEN-ISO 13715
April 1, 2017
Technical product documentation - Edges of undefined shape - Indication and dimensioning
NEN-ISO 13715 specifies rules for the indication and dimensioning of undefined edges in technical product and dimensions. The proportions and dimensions of the graphical symbols to be used are also...
July 1, 2000
Technical drawings - Edges of undefined shape - Vocabulary and indications
Defines the terms defining the states of edges and specifies rules for representing states of edges of undefined shape in technical drawings. The proportions and dimensions of the graphical symbols...
July 1, 2000
Technical drawings - Edges of undefined shape - Vocabulary and indications
Defines the terms defining the states of edges and specifies rules for representing states of edges of undefined shape in technical drawings. The proportions and dimensions of the graphical symbols...
August 1, 1995
Technical drawings - Corners of parts - Vocabulary and indication on drawings
Defines terms relating to states of corners and specifies rules for the non-verbal indication of states of corners of undefined shape on technical drawings. Also specifies the proportions and...