NEN-EN-ISO 6892-3

Metallic materials - Tensile testing - Part 3: Method of test at low temperature

active, Most Current
Organization: NEN
Publication Date: 1 May 2015
Status: active
Page Count: 37
ICS Code (Mechanical testing of metals): 77.040.10
scope:

NEN-EN-ISO 6892-3 specifies a method of tensile testing of metallic materials at temperatures between +10 °C and -196 °C.

Document History

NEN-EN-ISO 6892-3
May 1, 2015
Metallic materials - Tensile testing - Part 3: Method of test at low temperature
NEN-EN-ISO 6892-3 specifies a method of tensile testing of metallic materials at temperatures between +10 °C and -196 °C.
May 1, 2013
Metallic materials - Tensile testing - Part 3: Method of test at low temperature
NEN-EN-ISO 6892-3 specifies a method of tensile testing of metallic materials at temperatures between +10 °C and -196 °C.
Advertisement