NEN-EN-ISO 6892-3

Metallic materials - Tensile testing - Part 3: Method of test at low temperature

inactive
Organization: NEN
Publication Date: 1 May 2013
Status: inactive
Page Count: 34
ICS Code (Mechanical testing of metals): 77.040.10
scope:

NEN-EN-ISO 6892-3 specifies a method of tensile testing of metallic materials at temperatures between +10 °C and -196 °C.

Document History

May 1, 2015
Metallic materials - Tensile testing - Part 3: Method of test at low temperature
NEN-EN-ISO 6892-3 specifies a method of tensile testing of metallic materials at temperatures between +10 °C and -196 °C.
NEN-EN-ISO 6892-3
May 1, 2013
Metallic materials - Tensile testing - Part 3: Method of test at low temperature
NEN-EN-ISO 6892-3 specifies a method of tensile testing of metallic materials at temperatures between +10 °C and -196 °C.
Advertisement