NEN-EN-IEC 61935-1/C11
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 1: Installed cabling
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2001 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
Document History
November 1, 2010
Specification for the testing of balanced and coaxial information technology cabling - Part 1: Installed balanced cabling as specified in ISO/IEC 11801 and related standards
A description is not available for this item.
January 1, 2010
Specification for the testing of balanced and coaxial information technology cabling - Part 1: Installed balanced cabling as specified in ISO/IEC 11801 and related standards
This part of IEC 61935 specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in ISO/IEC 11801....
April 1, 2006
Testing of balanced communication cabling in accordance with standards series EN 50173 - Part 1: Installed cabling
This part of IEC 61935 specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in ISO/IEC 11801....
November 1, 2002
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with EN 50173
A description is not available for this item.
NEN-EN-IEC 61935-1/C11
April 1, 2001
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 1: Installed cabling
A description is not available for this item.
March 1, 2001
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 1: Installed cabling
Specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in ISO/IEC 11801.