NEN-EN-IEC 61935-1

Specification for the testing of balanced and coaxial information technology cabling - Part 1: Installed balanced cabling as specified in ISO/IEC 11801 and related standards

active
Organization: NEN
Publication Date: 1 January 2010
Status: active
Page Count: 124
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 61935 specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in ISO/IEC 11801. References in this standard to ISO/IEC 11801 mean ISO/IEC 11801 or equivalent cabling standards. This International Standard applies when the cable assemblies are constructed of cables complying with the IEC 61156 family of standards, and connecting hardware as specified in IEC 60603-7 family of standards or IEC 61076-3-104 and IEC 61076-3-110. In the case where cables and/or connectors do not comply with these standards, then additional tests may be required. This standard is organized as follows: • reference laboratory measurement procedures on cabling topologies are specified in Clause 4. In some cases, these procedures may be used in the field; • descriptions and requirements for measurements in the field are specified in Clause 5; • performance requirements for field testers and procedures to verify performance are specified in Clause 6.

Document History

November 1, 2010
Specification for the testing of balanced and coaxial information technology cabling - Part 1: Installed balanced cabling as specified in ISO/IEC 11801 and related standards
A description is not available for this item.
NEN-EN-IEC 61935-1
January 1, 2010
Specification for the testing of balanced and coaxial information technology cabling - Part 1: Installed balanced cabling as specified in ISO/IEC 11801 and related standards
This part of IEC 61935 specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in ISO/IEC 11801....
April 1, 2006
Testing of balanced communication cabling in accordance with standards series EN 50173 - Part 1: Installed cabling
This part of IEC 61935 specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in ISO/IEC 11801....
November 1, 2002
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with EN 50173
A description is not available for this item.
April 1, 2001
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 1: Installed cabling
A description is not available for this item.
March 1, 2001
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 1: Installed cabling
Specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in ISO/IEC 11801.
Advertisement