NEN-EN 50299/C1

Oil-immersed cable connection assemblies for transformers and reactors having highest voltage for equipment Um from 72,5 kV to 550 kV

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2004
Status: inactive
Page Count: 3
ICS Code (Transformers. Reactors): 29.180

Document History

NEN-EN 50299/C1
May 1, 2004
Oil-immersed cable connection assemblies for transformers and reactors having highest voltage for equipment Um from 72,5 kV to 550 kV
A description is not available for this item.
December 1, 2002
Oil-immersed cable connection assemblies for transformers and reactors having highest voltage for equipment Um from 72,5 kV to 550 kV
Covers the single phase connection assembly of cables for transformers, designed in accordance with EN 60076 (HD 398) series, and reactors, designed in accordance with EN 60296. The purpose is to...
February 1, 1998
Cable connection for transformers for rated voltages of 72,5 kV and above
Covers the single phase connection assembly of cables for transformers, designed in accordance with EN 60076 (HD 398) series, and reactors, designed in accordance with EN 60296. The purpose is to...
Advertisement