NEN-EN 50299
Oil-immersed cable connection assemblies for transformers and reactors having highest voltage for equipment Um from 72,5 kV to 550 kV
| Organization: | NEN |
| Publication Date: | 1 December 2002 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
Covers the single phase connection assembly of cables for transformers, designed in accordance with EN 60076 (HD 398) series, and reactors, designed in accordance with EN 60296. The purpose is to establish electrical and mechanical interchangeability between cable terminations and transformers and to determine the limits of supply. It complements and amends, if necessary, the relevant IEC standards and applies to oil filled, cable connection.
Document History