FORD WSS-M13P10-A1

LUBRICANT, DRY FILM, MoS2, CORROSION AND WEAR PROTECTION ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 28 September 2007
Status: inactive
Page Count: 4
scope:

The material defined by this specification is a dispersion of solid lubricants in an organic resin/solvent system which can be adhered to a metal surface by a thermosetting process. The applied coating can provide a low coefficient of friction, high load-carrying capability and corrosion protection for the metal surface.

Document History

September 28, 2007
LUBRICANT, DRY FILM, MoS2, CORROSION AND WEAR PROTECTION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a dispersion of solid lubricants in an organic resin/solvent system which can be adhered to a metal surface by a thermosetting process. The applied...
FORD WSS-M13P10-A1
September 28, 2007
LUBRICANT, DRY FILM, MoS2, CORROSION AND WEAR PROTECTION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a dispersion of solid lubricants in an organic resin/solvent system which can be adhered to a metal surface by a thermosetting process. The applied...
January 16, 2001
LUBRICANT, DRY FILM, MoS2, CORROSION AND WEAR PROTECTION
1. SCOPE The material defined by this specification is a dispersion of solid lubricants in an organic resin/solvent system which can be adhered to a metal surface by a thermosetting process. The...

References

Advertisement