FORD WSS-M13P10-A1
LUBRICANT, DRY FILM, MoS2, CORROSION AND WEAR PROTECTION
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 16 January 2001 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
The material defined by this specification is a dispersion of solid lubricants in an organic resin/solvent system which can be adhered to a metal surface by a thermosetting process. The applied coating can provide a low coefficient of friction, high load-carrying capability and corrosion protection for the metal surface.
Document History
September 28, 2007
LUBRICANT, DRY FILM, MoS2, CORROSION AND WEAR PROTECTION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a dispersion of solid lubricants in an organic resin/solvent system which can be adhered to a metal surface by a thermosetting process. The applied...
September 28, 2007
LUBRICANT, DRY FILM, MoS2, CORROSION AND WEAR PROTECTION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a dispersion of solid lubricants in an organic resin/solvent system which can be adhered to a metal surface by a thermosetting process. The applied...
FORD WSS-M13P10-A1
January 16, 2001
LUBRICANT, DRY FILM, MoS2, CORROSION AND WEAR PROTECTION
1. SCOPE The material defined by this specification is a dispersion of solid lubricants in an organic resin/solvent system which can be adhered to a metal surface by a thermosetting process. The...