NEN-ISO 13232-4
Motorcycles - Test and analysis procedures for research evaluation of rider crash protective devices fitted to motorcycles - Part 4: Variables to be measured, instrumentation and measurement procedures
| Organization: | NEN |
| Publication Date: | 1 December 2005 |
| Status: | active |
| Page Count: | 98 |
| ICS Code (Motorcycles and mopeds): | 43.140 |
scope:
This part of ISO 13232 specifies requirements for the:;repeatability and reproducibility of the dynamic measurement procedures for the motorcycle, the opposing vehicle, and the dummy; and;dummy instrumentation. ISO 13232 specifies the minimum requirements for research into the feasibility of protective devices fitted to motorcycles, which are intended to protect the rider in the event of a collision. ISO 13232 is applicable to impact tests involving:;two-wheel
Document History