NEN-ISO 13232-4
Motorcycles - Test and analysis procedures for research evaluation of rider crash protection devices fitted to motorcycles - Part 4: Variables to be measured, instrumentation and measurement procedures
inactive
| Organization: | NEN |
| Publication Date: | 1 February 1997 |
| Status: | inactive |
| Page Count: | 86 |
| ICS Code (Motorcycles and mopeds): | 43.140 |
scope:
Specifies the minimum requirements for research into the feasibility of protective devices fitted to motor cycles, which are intended to protect the rider in the event of a collision. Specifies requirements for the - repeatability and reproducibility of the dynamic measurement procedures for the motor cycle, the opposing vehicle, and the dummy;- dummy instrumentation
Document History
December 1, 2005
Motorcycles - Test and analysis procedures for research evaluation of rider crash protective devices fitted to motorcycles - Part 4: Variables to be measured, instrumentation and measurement procedures
This part of ISO 13232 specifies requirements for the:;repeatability and reproducibility of the dynamic measurement procedures for the motorcycle, the opposing vehicle, and the dummy; and;dummy...
NEN-ISO 13232-4
February 1, 1997
Motorcycles - Test and analysis procedures for research evaluation of rider crash protection devices fitted to motorcycles - Part 4: Variables to be measured, instrumentation and measurement procedures
Specifies the minimum requirements for research into the feasibility of protective devices fitted to motor cycles, which are intended to protect the rider in the event of a collision. Specifies...