NEN-ISO 3070-2
Test conditions for boring and milling machines with horizontal spindle - Testing of the accuracy - Part 2: Floor type machines
inactive
| Organization: | NEN |
| Publication Date: | 1 June 1997 |
| Status: | inactive |
| ICS Code (Boring and milling machines): | 25.080.20 |
scope:
Specifies, with reference to ISO/R 230, both geometrical and practical tests on general purpose and normal accuracy boring and milling machines with horizontal spindle - floor type machines - and the corresponding permissible deviations which apply.
Document History
December 1, 2016
Machine tools - Test conditions for testing the accuracy of boring and milling machines with horizontal spindle - Part 2: Machines with movable column along the X-axis (floor type)
NEN-ISO 3070-2 specifies, with reference to ISO 230-1, ISO 230-7 and ISO 230-2, geometric tests, spindle tests and tests for checking the accuracy and repeatability of positioning by numerical...
August 1, 2016
Machine tools - Test conditions for testing the accuracy of boring and milling machines with horizontal spindle - Part 2: Machines with movable column along the X-axis (floor type)
NEN-ISO 3070-2 specifies, with reference to ISO 230-1, ISO 230-7 and ISO 230-2, geometric tests, spindle tests and tests for checking the accuracy and repeatability of positioning by numerical...
January 1, 2008
Machine tools - Test conditions for testing the accuracy of boring and milling machines with horizontal spindle - Part 2: Machines with movable column and fixed table
This part of ISO 3070 specifies, with reference to ISO 230-1, ISO 230-2 and ISO 230-7 geometric tests, machining tests, spindle tests and tests for checking the accuracy and repeatability of...
August 1, 1997
Test conditions for boring and milling machines with horizontal spindle - Part 2: Table-type machines
Specifies geometric tests, tests and tests for checking accuracy and repeatability of positioning by numerical control, on general purpose, normal accuracy, table type boring and milling machines...
NEN-ISO 3070-2
June 1, 1997
Test conditions for boring and milling machines with horizontal spindle - Testing of the accuracy - Part 2: Floor type machines
Specifies, with reference to ISO/R 230, both geometrical and practical tests on general purpose and normal accuracy boring and milling machines with horizontal spindle - floor type machines - and the...