NEN-ISO 3070-2

Test conditions for boring and milling machines with horizontal spindle - Part 2: Table-type machines

inactive
Organization: NEN
Publication Date: 1 August 1997
Status: inactive
Page Count: 50
ICS Code (Boring and milling machines): 25.080.20
scope:

Specifies geometric tests, tests and tests for checking accuracy and repeatability of positioning by numerical control, on general purpose, normal accuracy, table type boring and milling machines with horizontal spindle. Also specifies the applicable tolerances corresponding to the above mentioned tests.

Document History

December 1, 2016
Machine tools - Test conditions for testing the accuracy of boring and milling machines with horizontal spindle - Part 2: Machines with movable column along the X-axis (floor type)
NEN-ISO 3070-2 specifies, with reference to ISO 230-1, ISO 230-7 and ISO 230-2, geometric tests, spindle tests and tests for checking the accuracy and repeatability of positioning by numerical...
August 1, 2016
Machine tools - Test conditions for testing the accuracy of boring and milling machines with horizontal spindle - Part 2: Machines with movable column along the X-axis (floor type)
NEN-ISO 3070-2 specifies, with reference to ISO 230-1, ISO 230-7 and ISO 230-2, geometric tests, spindle tests and tests for checking the accuracy and repeatability of positioning by numerical...
January 1, 2008
Machine tools - Test conditions for testing the accuracy of boring and milling machines with horizontal spindle - Part 2: Machines with movable column and fixed table
This part of ISO 3070 specifies, with reference to ISO 230-1, ISO 230-2 and ISO 230-7 geometric tests, machining tests, spindle tests and tests for checking the accuracy and repeatability of...
NEN-ISO 3070-2
August 1, 1997
Test conditions for boring and milling machines with horizontal spindle - Part 2: Table-type machines
Specifies geometric tests, tests and tests for checking accuracy and repeatability of positioning by numerical control, on general purpose, normal accuracy, table type boring and milling machines...
June 1, 1997
Test conditions for boring and milling machines with horizontal spindle - Testing of the accuracy - Part 2: Floor type machines
Specifies, with reference to ISO/R 230, both geometrical and practical tests on general purpose and normal accuracy boring and milling machines with horizontal spindle - floor type machines - and the...

References

Advertisement