NEN-ISO 3070-1

Machine tools - Test conditions for testing the accuracy of boring and milling machines with horizontal spindle - Part 1: Machines with fixed column and movable table

active, Most Current
Organization: NEN
Publication Date: 1 January 2008
Status: active
Page Count: 60
ICS Code (Boring and milling machines): 25.080.20
scope:

This part of ISO 3070 specifies, with reference to ISO 230-1, ISO 230-2 and ISO 230-7, geometric tests, machining tests, spindle tests and tests for checking the accuracy and repeatability of positioning by numerical control of general purpose, normal accuracy, horizontal spindle boring and milling machines having a fixed column and movable table. This part of ISO 3070 also specifies the applicable tolerances corresponding to these tests. This type of machine can be provided with spindle heads of different types, such as those with sliding boring spindle and milling spindle, sliding boring spindle and facing head, or ram or milling ram. This part of ISO 3070 concerns machines having both longitudinal (Z-axis) and transverse (X-axis) movement of the table, a vertical movement of the spindle head (Y axis), movement of the boring spindle or ram (W axis) and, possibly, a feed movement of radial facing slide in the facing head (U axis), and that may include a rotary or indexing table. This part of ISO 3070 deals only with the verification of the accuracy of the machine. It does not apply to the operational testing of the machine (e.g. vibration, abnormal noise, stick-slip motion of components) nor to machine characteristics (e.g. speeds, feeds), as such checks are generally carried out before testing the accuracy.

Document History

NEN-ISO 3070-1
January 1, 2008
Machine tools - Test conditions for testing the accuracy of boring and milling machines with horizontal spindle - Part 1: Machines with fixed column and movable table
This part of ISO 3070 specifies, with reference to ISO 230-1, ISO 230-2 and ISO 230-7, geometric tests, machining tests, spindle tests and tests for checking the accuracy and repeatability of...
June 1, 1997
Acceptance conditions for boring and milling machines with horizontal spindle - Testing of accuracy
Describes, with reference to ISO 230-1, geometrical and practical tests on general and normal accuracy boring and milling machines, horizontal spindle, table type, defined in ISO 3070-0, and the...

References

Advertisement