NEN-ISO 3070-1
Acceptance conditions for boring and milling machines with horizontal spindle - Testing of accuracy
inactive
| Organization: | NEN |
| Publication Date: | 1 June 1997 |
| Status: | inactive |
| ICS Code (Boring and milling machines): | 25.080.20 |
scope:
Describes, with reference to ISO 230-1, geometrical and practical tests on general and normal accuracy boring and milling machines, horizontal spindle, table type, defined in ISO 3070-0, and the corresponding deviations which apply.
Document History
January 1, 2008
Machine tools - Test conditions for testing the accuracy of boring and milling machines with horizontal spindle - Part 1: Machines with fixed column and movable table
This part of ISO 3070 specifies, with reference to ISO 230-1, ISO 230-2 and ISO 230-7, geometric tests, machining tests, spindle tests and tests for checking the accuracy and repeatability of...
NEN-ISO 3070-1
June 1, 1997
Acceptance conditions for boring and milling machines with horizontal spindle - Testing of accuracy
Describes, with reference to ISO 230-1, geometrical and practical tests on general and normal accuracy boring and milling machines, horizontal spindle, table type, defined in ISO 3070-0, and the...