NEN-EN 12697-31
Bituminous mixtures - Test methods - Part 31: Specimen preparation by gyratory compactor
| Organization: | NEN |
| Publication Date: | 1 October 2014 |
| Status: | inactive |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This European Standard specifies the method for compaction of cylindrical specimens of bituminous mixtures using a gyratory compactor. Such compaction is achieved by combining a rotary shearing action and a vertical resultant force applied by a mechanical head. the method is used for: - determination of the air voids content of a mixture for a given number of gyrations or derivation of a curve density (or void content) versus number of gyrations; - preparation of specimens of given height and/or at a predetermined density, for subsequent testing of their mechanical properties. The equipment used for the method needs to comply with Annex A, Annex B or Annex C. Annex A is especially suitable for compaction research and Annex A, Annex B and Annex C for the preparation of specimens for mechanical testing and for void content evaluation. This European Standard applies to bituminous mixtures (both those made up in laboratory and those resulting from work site sampling), with an upper aggregate size not larger than 31,5 mm.
Document History