NEN-EN 12697-31

Bituminous mixtures - Test methods - Part 31: Specimen preparation by gyratory compactor

pending
Organization: NEN
Publication Date: 1 January 2018
Status: pending
ICS Code (Road construction materials): 93.080.20
scope:

This document specifies the method for compaction of cylindrical specimens of bituminous mixtures using a gyratory compactor. Such compaction is achieved by combining a rotary shearing action and a vertical resultant force applied by a mechanical head. The method is used for: - determination of the air voids content of a mixture for a given number of gyrations or derivation of a curve density (or void content) versus number of gyrations; - preparation of specimens of given height and/or at a predetermined density, for subsequent testing of their mechanical properties. Annex A, Annex B and/or Annex C describe method of complying for the equipment This European Standard applies to bituminous mixtures (both those made up in laboratory and those resulting from work site sampling), with an upper aggregate size not larger than 31,5 mm.

Document History

NEN-EN 12697-31
January 1, 2018
Bituminous mixtures - Test methods - Part 31: Specimen preparation by gyratory compactor
This document specifies the method for compaction of cylindrical specimens of bituminous mixtures using a gyratory compactor. Such compaction is achieved by combining a rotary shearing action and a...
October 1, 2014
Bituminous mixtures - Test methods - Part 31: Specimen preparation by gyratory compactor
This European Standard specifies the method for compaction of cylindrical specimens of bituminous mixtures using a gyratory compactor. Such compaction is achieved by combining a rotary shearing...
April 1, 2007
Bituminous mixtures - Test methods for hot mix asphalt - Part 31: Specimen preparation by gyratory compactor
This European Standard specifies the method for compaction of cylindrical specimens of bituminous mixtures using a gyratory compactor. Such compaction is achieved by combining a rotary shearing...
September 1, 2006
Bituminous mixtures - Test methods for hot mix asphalt - Part 31: Specimen preparation by gyratory compactor
This European Standard specifies the method for compaction of cylindrical specimens of bituminous mixtures using a gyratory compactor. Such compaction is achieved by combining a rotary shearing...
July 1, 2004
Bituminous mixtures - Test methods for hot mix asphalt - Part 31: Specimen preparation by gyratory compactor
This document specifies the method for compaction of cylindrical specimens of bituminous mixtures using a gyratory compactor. Such compaction is achieved by combining a rotary shearing action and a...
February 1, 2000
Bituminous mixtures - Test methods for hot mix asphalt - Part 31: Specimen preparation, gyratory compactor
This document specifies the method for compaction of cylindrical specimens of bituminous mixtures using a gyratory compactor. Such compaction is achieved by combining a rotary shearing action and a...
Advertisement