NEN-EN 1775/A1

Gas supply - Gas pipework for buildings - Maximum operating pressure up to and including 5 bar - Functional recommendations

inactive
Organization: NEN
Publication Date: 1 August 2000
Status: inactive
Page Count: 20
ICS Code (Gas supply systems): 91.140.40

Document History

August 1, 2007
Gas supply - Gas pipework for buildings - Maximum operating pressure less than or equal to 5 bar - Functional recommendations
This standard specifies general recommendations for the design, construction, testing, commissioning, operation and maintenance of installation pipework; pipework between the delivery point of the...
February 1, 2005
Gas supply - Gas pipework for buildings - Maximum operating pressure less than or equal to 5 bar - Functional recommendations
This standard specifies general recommendations for the design, construction, testing, commissioning, operation and maintenance of installation pipework; pipework between the delivery point of the...
NEN-EN 1775/A1
August 1, 2000
Gas supply - Gas pipework for buildings - Maximum operating pressure up to and including 5 bar - Functional recommendations
A description is not available for this item.
February 1, 2000
Gas supply - Gas pipework for buildings - Maximum operating pressure ≤ 5 bar - Functional recommendations
A description is not available for this item.
September 1, 1998
Gas supply - Gas pipework for buildings - Maximum operating pressure < 5 bar - Functional recommendations
A description is not available for this item.
February 1, 1998
Gas supply - Gas pipework for buildings - Maximum operating pressure < 5 bar - Functional recommendations
This standard specifies the general recommendations for the design, construction, testing, commissioning, operation and maintenance of installation pipework, that is the pipework between the point of...
January 1, 1995
General safety requirements for gas pipework in buildings
This standard specifies the general recommendations for the design, construction, testing, commissioning, operation and maintenance of installation pipework, that is the pipework between the point of...
Advertisement